EN
  • EN
  • DE

LTC1645CS8

Part No LTC1645CS8
Manufacturer Linear Technology
Description Dual-Channel Hot Swap Controller/Power Sequencer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207858-LTC1645CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1645CS8 CAD Model

Description

LTC1645CS8: Dual Controller for Hot Swap and Power Sequencing

The LTC1645CS8 is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, aimed at managing hot swap and power sequencing in complex electronic systems. This dual controller is encapsulated in a compact SO-8 package, making it a space-efficient solution for high-density circuit boards where precise control and protection are paramount.

This product is specifically crafted to simplify the integration of boards into live backplanes, ensuring that the insertion and removal of boards do not cause glitches or disruptions in the system's power supply. The LTC1645CS8 facilitates controlled ramp-up of power, thereby protecting both the backplane and the card from the effects of sudden surges or short circuits.

One of the key features of the LTC1645CS8 is its ability to independently control two supplies, which is crucial for systems requiring sequential power-up and power-down procedures. This ensures that the components on the board are powered in the correct order, thus preserving the integrity and reliability of the system.

The device offers an array of protective measures, including overcurrent protection and circuit breaker functionality. It can sense the voltage across a current sense resistor to detect overcurrent conditions and respond accordingly by limiting or cutting off the power to prevent damage. Additionally, the LTC1645CS8 includes under-voltage lockout capabilities to ensure that the power supply is stable before allowing the board to power up.

Engineers can program the current limit threshold and the circuit breaker timer to match the specifications of their particular application, providing a flexible and adaptable solution. The LTC1645CS8's operation is also characterized by its low quiescent current, which is a critical parameter for power-sensitive applications.

In summary, the LTC1645CS8 from Linear Technology is a versatile and reliable dual hot swap and power sequencing controller, designed to enhance system safety and stability in a variety of electronic applications. Its compact size, combined with its robust feature set, makes it an ideal choice for managing power in densely populated circuit boards.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess