LTC1645IS - Dual High Side MOSFET Drivers from Linear Technology
The LTC1645IS is a high-performance dual high side MOSFET driver designed by Linear Technology, now part of Analog Devices, to specifically address the needs of power management in complex electronic systems. This integrated circuit is ideal for applications requiring controlled power distribution, hot swap capabilities, or load switching with electronic circuit breakers.
Constructed with robust features, the LTC1645IS ensures efficient and safe control of N-channel MOSFETs used in high side configurations. It is particularly suited for systems that need to manage power supplies in a hot-swappable environment, such as servers, data storage units, and telecommunications equipment.
Key Features:
- Independent Control: The LTC1645IS provides two independent high side drivers, allowing for precise control of two separate MOSFETs.
- Gate Voltage Regulation: It includes an internal charge pump for gate voltage regulation, which ensures that the MOSFETs are fully enhanced, improving performance and reliability.
- Adjustable Current Limit: The device offers an adjustable current limit function, which provides additional protection against overcurrent conditions.
- Fast Response Time: With its fast response time to fault conditions, the LTC1645IS can quickly shut down the output, preventing damage to the system components.
- Under-Voltage Lockout: An under-voltage lockout (UVLO) feature ensures that the driver operates only when the supply voltage is within an acceptable range.
- Power Good Output: A 'power good' output signal is available, which can be used to indicate when the output voltage is within a regulated range and stable.
- Thermal Protection: The device also includes thermal shutdown protection to safeguard against excessive heat conditions.
Encased in a compact and thermally efficient 16-pin narrow SOIC package, the LTC1645IS is designed for space-constrained applications. The operating temperature range of -40°C to 85°C allows for deployment in environments with varying thermal conditions.
With its combination of dual-channel control, protection features, and high reliability, the LTC1645IS is a versatile and essential component for power management tasks that demand precision and durability. Whether it's for hot swapping in server racks or managing power distribution in industrial systems, the LTC1645IS stands out as a dependable solution for high side MOSFET driving applications.