EN
  • EN
  • DE

LTC1649IS#PBF

Part No LTC1649IS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.7 V to 5 V
Frequency - Switching 200kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1060959-LTC1649IS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1649IS#PBF CAD Model

Description

LTC1649IS#PBF - Linear Technology

The LTC1649IS#PBF is a high-performance, PolyPhase synchronous step-down switching regulator controller designed by Linear Technology. This advanced controller is tailored for point-of-load power supply applications where efficiency, precision, and reliability are paramount. It is especially suitable for high-density power systems that require a low voltage, high current output, and excellent thermal performance.

Key Features:

  • PolyPhase Operation: Supports multiple phases for reduced input and output ripple, improved transient response, and spreading thermal load across multiple channels.
  • Voltage Mode Control: Provides stable operation and simplifies loop compensation over a wide range of operating conditions.
  • Wide Input Voltage Range: Compatible with various input voltages, making it versatile for different system requirements.
  • Precision Output Voltage Regulation: Maintains tight control over the output voltage, ensuring consistent performance and reliability for sensitive electronic devices.
  • Adjustable Operating Frequency: Allows the user to set the optimal switching frequency for their application, balancing efficiency and component size.
  • Overcurrent and Overvoltage Protection: Enhances system safety by preventing damage due to excessive currents or voltages.
  • Soft-Start Capability: Minimizes inrush current during startup, which can extend the life of the power supply and the devices it powers.
  • Compact 16-Lead Narrow SSOP Package: Saves board space and is ideal for space-constrained applications.

Applications:

The LTC1649IS#PBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Systems
  • High-Density Power Modules

With its robust feature set and flexible design capabilities, the LTC1649IS#PBF from Linear Technology is an excellent choice for designers looking to implement a high-efficiency, reliable power solution in their next project.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $3.7940

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess