Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207903-LTC1663IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1663IMS8 CAD Model

Description

Linear Technology LTC1663IMS8: 10-Bit Digital-to-Analog Converter

The LTC1663IMS8 is a high-performance, 10-bit digital-to-analog converter (DAC) from Linear Technology, designed to offer precision voltage output with a compact footprint. This device is ideal for a wide array of applications, including process control systems, data acquisition equipment, and digital gain and offset adjustment, thanks to its versatile features and reliable performance.

Encased in a small MSOP-8 package, the LTC1663IMS8 integrates a Rail-to-Rail output buffer, which allows the output to swing from 0V to the reference voltage, providing a wide dynamic range. This makes the DAC suitable for driving loads directly without requiring additional buffer amplification. Additionally, the LTC1663IMS8 operates from a single 2.7V to 5.5V supply, making it compatible with various low-power and battery-operated applications.

One of the notable features of the LTC1663IMS8 is its user-friendly 3-wire SPI/MICROWIRE-compatible serial interface. This interface simplifies the communication process, allowing for easy integration into digital systems without consuming excessive I/O resources. Furthermore, the DAC has a double-buffered input structure that permits the user to update the output voltage smoothly without glitches or transients, enhancing the performance in critical control loop systems.

The LTC1663IMS8 also boasts excellent DAC performance characteristics, including low DNL (Differential Nonlinearity) and INL (Integral Nonlinearity) specifications, ensuring accurate and linear voltage output. The fast settling time and low power consumption of the device are also key advantages, particularly for power-sensitive applications.

In summary, the LTC1663IMS8 from Linear Technology is a versatile and efficient 10-bit DAC that offers an optimal balance between size, performance, and power consumption. With its Rail-to-Rail output, simple serial interface, and precision voltage output capabilities, it is an excellent choice for designers looking to incorporate a reliable DAC into their systems.

For detailed specifications and application guidance, designers should consult the LTC1663IMS8 datasheet and Linear Technology's technical support resources.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8857 $53.3142
14+ $7.2909 $102.0726
22+ $7.0630 $155.3860
30+ $6.8352 $205.0560
38+ $6.6073 $251.0774
51+ $5.9238 $302.1138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention