EN
  • EN
  • DE

TCPP03-M20

Part No TCPP03-M20
Manufacturer STMicroelectronics
Catalog Surge Suppression ICs
Description USB-C POWER DELIVERY DUAL ROLE P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Voltage - Clamping 5V
Technology External Switch
Number of Circuits 1
Applications -
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361836-TCPP03-M20
Ultra Librarian 3D Model Ultra Librarian TCPP03-M20 CAD Model

Description

The TCPP03-M20 from STMicroelectronics is a comprehensive USB Type-C port protection solution designed to safeguard the high-speed data lines and power connections in consumer electronics. This advanced device is engineered to protect against electrostatic discharge (ESD) and overvoltage events, ensuring the reliability and longevity of USB Type-C interfaces in a wide range of applications.

Key Features

  • ESD Protection: The TCPP03-M20 offers robust ESD protection that meets IEC61000-4-2 level 4 standards, ensuring that the USB Type-C port remains safe from electrostatic discharges.
  • Overvoltage Protection: With integrated overvoltage protection, the device shields the VBUS and CC lines from unexpected voltage spikes, contributing to the safe delivery of power and data.
  • High-Speed Data Line Integrity: Designed to maintain signal integrity, the TCPP03-M20 supports high-speed data transfer rates, making it suitable for applications that require fast data communication.
  • Low Capacitance: The low capacitance of the protection elements ensures minimal impact on the data line performance, which is critical for maintaining high-speed USB communication.
  • Thermal Protection: The device includes thermal shutdown protection to prevent overheating, further enhancing the safety and durability of the USB Type-C port.

Applications

The TCPP03-M20 is versatile and can be used in a variety of devices that incorporate USB Type-C connectors. It is particularly well-suited for:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Wearable Technology
  • Gaming Consoles
  • USB Hubs and Docking Stations
  • Chargers and Power Adapters

Conclusion

STMicroelectronics' TCPP03-M20 is a state-of-the-art solution for protecting USB Type-C ports against various electrical threats. Its combination of ESD and overvoltage protection, along with preservation of high-speed data integrity, makes it an essential component for manufacturers looking to ensure the safety and performance of their USB Type-C equipped products.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess