EN
  • EN
  • DE
  • IT

TBU-KE025-050-WH

Part No TBU-KE025-050-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 50MA 250VIMP SMD / Bidirectional Dual TBU® Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Clamping 250V
Technology Internal Switch
Number of Circuits 1
Applications Use For General
Mounting Style SMD
Manufacturer Package 2-VDFN Exposed Pad
Supplier Device Package 2-DFN (2.5x 5)
Voltage - Working 100V
Part Number Series TBU-KE025
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807163-TBU-KE025-050-WH
Ultra Librarian 3D Model Ultra Librarian TBU-KE025-050-WH CAD Model

Description

The TBU-KE025-050-WH is a Bourns TBU® (Transient Blocking Unit) High-Speed Protector (HSP). This device is designed to protect electronic equipment from transient overvoltage events. It is commonly used in communication lines, data interfaces, and power supplies to prevent damage from lightning strikes, electrostatic discharge (ESD), and other transient threats.

Applications

  • Ethernet ports
  • RS-485 communication lines
  • Security systems
  • Industrial control equipment
  • Power supplies

Features

  • High surge current capability
  • Fast response time
  • Low capacitance
  • Bidirectional protection
  • RoHS compliant

Benefits

  • Enhanced Surge Protection: The TBU-KE025-050-WH effectively blocks transient overvoltages, preventing damage to sensitive electronic components.
  • Fast Response: The rapid response time ensures that the protector activates quickly to mitigate the effects of surge events.
  • Minimal Signal Degradation: The low capacitance of the device minimizes signal distortion, preserving signal integrity in high-speed data transmission applications.
  • Versatile Protection: Bidirectional protection allows the device to protect against both positive and negative surges.
  • Compliance: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The TBU-KE025-050-WH features a trigger voltage of 250V and a stand-off voltage of 50V. It can handle surge currents up to 2.5A. The device has a typical capacitance of 5 pF. It is available in a surface-mount package. Its TBU technology provides robust overvoltage protection while minimizing the impact on circuit performance. It is designed to meet industry standards for surge protection and is suitable for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.2200 $64.9000
715+ $0.1811 $129.4865
1,115+ $0.1746 $194.6790
1,530+ $0.1695 $259.3350
1,970+ $0.1643 $323.6710
2,655+ $0.1462 $388.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,143 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess