EN
  • EN
  • DE
  • IT

LT4363HDE-1#PBF

Part No LT4363HDE-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337012-LT4363HDE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT4363HDE-1#PBF CAD Model

Description

Analog Devices Inc. LT4363HDE-1#PBF Overview

The LT4363HDE-1#PBF from Analog Devices Inc. is a high-performance surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. This robust component ensures that systems remain operational and protected even in harsh electrical environments, making it an ideal solution for a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Operating Voltage Range: The device can handle a wide input voltage range, making it versatile for different applications.
  • Overvoltage Protection: It provides reliable overvoltage protection by controlling the gate of an external N-channel MOSFET to act as a variable resistor during transients.
  • Adjustable Overvoltage and Undervoltage Thresholds: Users can set the desired overvoltage and undervoltage thresholds according to the specific needs of their systems.
  • Current Limiting Capability: The LT4363HDE-1#PBF includes a current limit feature to prevent damage from overcurrent conditions.
  • Fast Response Time: The device responds quickly to transients, ensuring immediate protection for connected components.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Power Supplies
  • Aviation and Marine Systems

Product Specifications

The LT4363HDE-1#PBF comes in a compact, thermally efficient 12-lead (4mm × 3mm) DFN package. This package is designed to minimize the footprint on a printed circuit board while maximizing thermal performance. The device operates over a junction temperature range of -40°C to 125°C, ensuring reliability across a broad range of operating conditions.

With its robust feature set and the trusted quality of Analog Devices Inc., the LT4363HDE-1#PBF surge stopper is an essential component for protecting sensitive electronics from voltage spikes and surges. Its precision and durability make it a top choice for engineers looking to enhance the resilience of their power management designs.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess