EN
  • EN
  • DE

TBU-PL050-100-WH

Part No TBU-PL050-100-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU DL 50OHM 500VIMP / TBU High Speed Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Voltage - Clamping 500V
Technology Internal Switch
Number of Circuits 2
Applications SLIC
Mounting Style SMD
Manufacturer Package SMD 6.50mm x 4.00mm
Supplier Device Package SMD
Voltage - Working 300V
Part Number Series TBU-PL050
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810732-TBU-PL050-100-WH
Ultra Librarian 3D Model Ultra Librarian TBU-PL050-100-WH CAD Model

Description

The Bourns Inc. TBU-PL050-100-WH is a surface mountable internal switch technology device with a voltage working of 300V and a voltage clamping of 500V.

  • Manufacturer Package: SMD 6.50mm x 4.00mm
  • Supplier Device Package: SMD
  • Applications: SLIC
  • Number of Circuits: 2
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 1 (Unlimited)
  • Part Number Series: TBU-PL050

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $9.6310
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9215 $59.8975
155+ $0.7562 $117.2110
240+ $0.7325 $175.8000
330+ $0.7089 $233.9370
425+ $0.6853 $291.2525
565+ $0.6144 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess