EN
  • EN
  • DE

ADW80002YSTZ

Part No ADW80002YSTZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 994978-ADW80002YSTZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADW80002YSTZ CAD Model

Description

Introducing the ADW80002YSTZ from Analog Devices Inc.

The ADW80002YSTZ is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision-engineered product is tailored to meet the demanding requirements of a wide range of applications, including telecommunications, aerospace, defense, and industrial automation systems.

Key Features

  • High Performance: The ADW80002YSTZ delivers exceptional accuracy and stability, ensuring reliable performance in critical applications.
  • Advanced Technology: Built with cutting-edge technology, this component offers superior signal processing capabilities, enhancing the overall efficiency of electronic systems.
  • Durable: Its robust design ensures long-term durability, even in harsh operating environments, making it a reliable choice for a variety of applications.
  • Compact Size: The compact footprint of the ADW80002YSTZ allows for easy integration into space-constrained designs without compromising on performance.

Applications

The versatility of the ADW80002YSTZ makes it suitable for a wide array of applications, particularly where precision and reliability are paramount. Its advanced features enable it to be used in complex systems such as:

  • High-speed data communication equipment
  • RF and IF signal processing chains
  • Phased array radar systems
  • Satellite communication infrastructure
  • Test and measurement equipment

Product Specifications

The ADW80002YSTZ is available in a surface-mount package that is designed for optimal thermal performance and ease of assembly. The product specifications include a wide operating temperature range, low power consumption, and compatibility with standard logic levels, ensuring seamless integration into existing designs.

Quality and Support

Analog Devices Inc. is committed to providing high-quality products and comprehensive support. The ADW80002YSTZ is backed by rigorous testing and quality control procedures, ensuring that each component meets the highest standards of performance and reliability. Technical support and detailed documentation are available to assist with the integration and application of this product.

For engineers and designers seeking a reliable and high-performance solution, the ADW80002YSTZ from Analog Devices Inc. represents a premier choice that combines innovation with dependability.

You May Also Be Interested in

Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess