EN
  • EN
  • DE

ADXRS614BBGZ-RL

Part No ADXRS614BBGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC SENSOR GYRO 25MV 50D/S 32CBGA / Gyroscope 32-CBGA (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 1229912-ADXRS614BBGZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS614BBGZ-RL CAD Model

Description

Product Overview: ADXRS614BBGZ-RL

The ADXRS614BBGZ-RL is a high-performance angular rate sensor (gyroscope) from Analog Devices Inc., designed to measure angular velocity with high precision and reliability. This sensor is part of the ADXRS family, which is known for its excellent vibration immunity and temperature stability, making it an ideal choice for demanding industrial and instrumentation applications.

Key Features

  • High Precision: The ADXRS614BBGZ-RL provides accurate angular velocity sensing, which is critical for applications requiring precise motion control and stabilization.
  • Wide Measurement Range: It offers a wide measurement range, accommodating various use-cases and dynamic environments.
  • Temperature Stability: The sensor exhibits minimal drift over temperature changes, ensuring consistent performance in fluctuating environmental conditions.
  • Vibration Immunity: Engineered to withstand external vibrations, the ADXRS614BBGZ-RL maintains its accuracy even in environments with mechanical disturbances.
  • Robust Design: Housed in a durable package, the sensor is designed for longevity and can endure harsh conditions, making it suitable for rugged applications.

Applications

The versatility of the ADXRS614BBGZ-RL allows it to be integrated into a wide array of applications, including:

  • Platform stabilization and control systems
  • Navigation and guidance systems
  • Robotics and automation
  • Automotive safety systems
  • Industrial equipment monitoring

Technical Specifications

The ADXRS614BBGZ-RL operates on a single 5V power supply and features a temperature-compensated output voltage that is proportional to the angular rate. The sensor's output is analog, which allows for easy integration with existing analog-to-digital converters and microcontrollers. Additionally, the sensor's hermetic package ensures reliable operation in a variety of environmental conditions.

Conclusion

With its combination of high precision, wide measurement range, temperature stability, and vibration immunity, the ADXRS614BBGZ-RL from Analog Devices Inc. stands out as a robust and reliable solution for angular velocity sensing. Its robust design and versatile applications make it an excellent choice for engineers and designers looking to incorporate a dependable gyroscope into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $60.9151
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
TDK InvenSense
GYROSCOPE 3-AXIS I2C 24QFN
Need more? Email Us
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
+50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $51.1750
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
GYROSCOPE DUAL AXIS 16-LGA / STMICROELECTRONICS Analog ICs
Lowest to $15.1270

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2086 $72.8344
8+ $14.9411 $119.5288
12+ $14.4745 $173.6940
17+ $14.0067 $238.1139
22+ $13.5401 $297.8822
29+ $12.1391 $352.0339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess