EN
  • EN
  • DE

TPD6S300RUKR

Part No TPD6S300RUKR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description SURGE SUPP 8VC 2-CIRCUIT 20WQFN / USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Voltage - Clamping 8V
Technology Internal Switch
Number of Circuits 2
Applications USB OTG
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Voltage - Working 3.3V
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812975-TPD6S300RUKR
Ultra Librarian 3D Model Ultra Librarian TPD6S300RUKR CAD Model

Description

TPD6S300RUKR - USB Type-C and USB PD ESD Solution from Texas Instruments

The TPD6S300RUKR from Texas Instruments (TI) is a comprehensive protection solution designed specifically for the USB Type-C and USB Power Delivery (USB PD) interfaces. This advanced device integrates multiple protective features to shield sensitive electronics from various electrical threats, ensuring reliable operation and long-term durability of end products.

Key Features:

  • Integrated Protection: The TPD6S300RUKR offers six channels of low-capacitance TVS (Transient Voltage Suppressor) ESD (Electrostatic Discharge) protection, safeguarding the CC1, CC2, SBU1, SBU2, D+, and D- lines, which are critical for the USB Type-C communication and signaling.
  • Short-to-VBUS Overvoltage Protection: This device provides robust short-to-VBUS overvoltage protection on the CC and SBU lines, ensuring that the system is shielded from potential damage due to accidental shorts.
  • Dead Battery Provision: It supports the USB Type-C dead battery provision, which allows devices to be powered from the USB port even when the device battery is completely discharged.
  • Low RON Switches: The TPD6S300RUKR includes low RON switches for the SBU and CC lines that minimize power loss and help maintain signal integrity.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, adding an extra layer of protection.
  • Compact Package: The device comes in a small, space-saving RUK package, making it ideal for portable applications where board space is at a premium.

Applications:

The TPD6S300RUKR is suitable for a wide range of applications that utilize USB Type-C and USB PD interfaces, including:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks
  • Docking Stations
  • USB Chargers and Adapters

With its robust protection capabilities and support for the latest USB standards, the TPD6S300RUKR is an ideal choice for designers looking to enhance the safety and reliability of their USB Type-C and PD-enabled devices. Texas Instruments' commitment to quality ensures that this protection device meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6035 $51.2975
205+ $0.4952 $101.5160
315+ $0.4797 $151.1055
435+ $0.4642 $201.9270
560+ $0.4488 $251.3280
750+ $0.4023 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess