EN
  • EN
  • DE

LTC4380HMS-2#PBF

Part No LTC4380HMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4380
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337823-LTC4380HMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4380HMS-2#PBF CAD Model

Description

Analog Devices Inc. LTC4380HMS-2#PBF Product Overview

The LTC4380HMS-2#PBF is a cutting-edge surge stopper integrated circuit (IC) produced by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This IC offers reliable protection against high voltage surges and overcurrent conditions, making it an essential component for safeguarding sensitive electronic systems.

Key Features

  • Wide Operating Range: The LTC4380HMS-2#PBF operates effectively across a broad input voltage range from 4V to 72V, providing versatile use in various applications.
  • Surge Protection: It can withstand and suppress voltage surges, preventing damage to downstream components and ensuring the longevity and reliability of electronic systems.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when in standby mode, making it suitable for power-sensitive applications.
  • Adjustable Output Clamp: Users can set the output voltage clamp level to a desired value, allowing for customized protection based on specific system requirements.
  • Fast Overcurrent Protection: The LTC4380HMS-2#PBF is designed to react quickly to overcurrent conditions, providing swift response times to protect against excessive current draw.
  • Thermal Protection: The IC includes thermal shutdown capability, which prevents overheating and potential thermal damage to the circuit.

Applications

The versatility and robust protection features of the LTC4380HMS-2#PBF make it an ideal choice for a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Avionics and marine electronics

Product Specifications

The LTC4380HMS-2#PBF comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. It is designed for high reliability and performance, meeting the stringent requirements of various industries. The product is lead-free and RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

Integrating the LTC4380HMS-2#PBF into your design ensures that your electronics are shielded from unpredictable voltage spikes and overcurrent events, thus enhancing system stability and providing peace of mind with its robust protection capabilities.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5959
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.3489
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3061 $63.9183
6+ $17.4819 $104.8914
9+ $16.9356 $152.4204
13+ $16.3893 $213.0609
16+ $15.8430 $253.4880
22+ $14.2041 $312.4902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess