EN
  • EN
  • DE

LTC1669-8IMS8

Part No LTC1669-8IMS8
Manufacturer Linear Technology
Description 10-Bit Rail-to-Rail Micropower DAC with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207914-LTC1669-8IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1669-8IMS8 CAD Model

Description

The LTC1669-8IMS8 is a high-performance, 8-channel, 10-bit digital-to-analog converter (DAC) produced by Linear Technology, a company renowned for its precision electronic components. This versatile DAC is designed for applications requiring multiple DACs in a compact package, delivering high-speed performance and low power consumption.

Key Features

  • Multi-Channel Configuration: The device features an 8-channel output, allowing for simultaneous updates to multiple analog outputs, which is ideal for advanced control systems and signal generation applications.
  • High Resolution: With a 10-bit resolution, the LTC1669-8IMS8 provides fine granularity in analog output levels, ensuring precise control and accurate signal representation.
  • Serial Interface: The DAC operates with a serial interface, enabling easy communication with microcontrollers or digital systems while minimizing the number of required I/O pins.
  • Low Power Consumption: Engineered for power-sensitive applications, this DAC offers a low power operation, making it suitable for portable and battery-operated devices.
  • Compact Package: Housed in an MSOP-8 package, the LTC1669-8IMS8 is designed for space-constrained applications, providing a high channel density without sacrificing performance.

Applications

The LTC1669-8IMS8 is suitable for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Waveform Generation

Technical Specifications

Parameter Value Resolution 10-bit Number of Channels 8 Interface Type Serial (SPI, MICROWIRE, DSP Compatible) Supply Voltage 2.7V to 5.5V Package Type MSOP-8

Whether you're developing sophisticated industrial systems or innovative consumer electronics, the LTC1669-8IMS8 from Linear Technology provides the performance and reliability needed to achieve precise analog outputs in a digital world.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 927 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess