EN
  • EN
  • DE

LTC1682

Part No LTC1682
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207918-LTC1682
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682 CAD Model

Description

Linear Technology's LTC1682: High Efficiency, Low Noise Doubler Charge Pump

The LTC1682 from Linear Technology is a versatile and efficient integrated circuit designed to provide a high-efficiency, low noise doubled voltage from a single power supply input. This compact charge pump voltage doubler is an excellent choice for applications where a negative voltage rail is not available, and a higher voltage is required for various electronic components.

One of the key features of the LTC1682 is its ability to generate a regulated output voltage with a low ripple, which is crucial for maintaining the integrity of sensitive analog circuits. The device operates with an input voltage range from 2.2V to 10V, making it suitable for a wide array of applications, including battery-powered devices, where power efficiency is critical.

The LTC1682 stands out for its high switching frequency of up to 1MHz, which allows the use of small, low-cost capacitors while still providing a low output voltage ripple. This high-frequency operation also minimizes the size of the overall power supply solution, saving space on the printed circuit board (PCB) and reducing the overall cost of the design.

Additionally, the LTC1682 incorporates a low noise technology that significantly reduces voltage spikes on the output, thereby protecting downstream components from potential damage or interference. This makes it an ideal choice for precision applications such as data acquisition systems, portable medical devices, and communication equipment.

The device also features built-in thermal protection and a low quiescent current, which helps to extend battery life in portable applications. The LTC1682 is available in a small, surface-mount package, which is optimal for space-constrained applications.

In summary, the LTC1682 from Linear Technology is a high-performance, reliable solution for generating a higher voltage supply from a lower voltage source. Its high efficiency, low noise operation, and compact size make it a versatile choice for designers looking to optimize their power supply solutions across a broad range of electronic products.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess