Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 46A
Rds On (Typ) 16 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 213865-VN5016AJ-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5016AJ-E CAD Model

Description

The VN5016AJ-E, from the renowned semiconductor manufacturer STMicroelectronics, is a robust high side driver designed for automotive and industrial applications. This device is part of the VIPower M0-5 family, which is known for its outstanding capabilities in driving high power loads with enhanced efficiency and reliability.

Key Features

  • High Side Switch: The VN5016AJ-E operates as a high side switch, allowing current to flow from a positive supply to the load when activated.
  • Current Rating: It can handle a continuous current of up to 16A, making it suitable for a wide range of high power applications.
  • Load Voltage Range: The device supports a load voltage range from 5.5V to 36V, providing versatility in various operating conditions.
  • Over-Temperature Protection: With built-in over-temperature protection, the VN5016AJ-E ensures safe operation by shutting down in case of excessive heat.
  • Short-Circuit Protection: The inclusion of short-circuit protection guards the device and the load against potential damage caused by circuit faults.
  • Diagnostic Feedback: Diagnostic feedback is available through a status pin, which helps in monitoring the health and performance of the high side driver.
  • ESD Protection: Electrostatic discharge protection is provided to increase the robustness of the device in harsh environments.

Applications

The VN5016AJ-E is ideal for a variety of applications where high current control is needed. Its use cases include:

  • Automotive lighting systems
  • Automotive motor control
  • Power distribution modules
  • Industrial automation systems

Package and Quality

Encased in a PowerSSO-16 package, the VN5016AJ-E combines compactness with high thermal performance. Additionally, it meets stringent automotive quality standards, ensuring reliability in vehicle applications. With its advanced protection features and diagnostic capabilities, the VN5016AJ-E stands out as a high-quality, high-performance solution for driving high power loads in demanding environments.

You May Also Be Interested in

Infineon Technologies
SPI Power Controller
Lowest to $12.2181
ECAD model for BTS5482SF
Micrel
High Side Load Switches for Consumer Applications
Need more? Email Us
ECAD model for MIC94093YC6
STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Lowest to $7.5321
ECAD model for VN9D30Q100FTR
Infineon Technologies
Smart Lowside Power Switch
Need more? Email Us
ECAD model for BTS949
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $1.0409
ECAD model for VND3NV04-E
Micrel
Fixed and Adjustable Current Limiting Power Distribution Switches
Lowest to $0.9417
ECAD model for MIC2019YML
STMicroelectronics
0.5A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH
Need more? Email Us
ECAD model for TDE1898RFP
ON Semiconductor
Advanced Load Management
Lowest to $1.2904
ECAD model for NCP45520IMNTWG-H
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Lowest to $7.3864
ECAD model for ITS5215L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention