EN
  • EN
  • DE

LTC1685CS8

Part No LTC1685CS8
Manufacturer Linear Technology
Description 52Mbps, Precision Delay, RS485 Fail-Safe Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207930-LTC1685CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1685CS8 CAD Model

Description

Linear Technology LTC1685CS8 Product Overview

The LTC1685CS8 is a precision transceiver from Linear Technology, designed to provide high-speed differential signaling with low electromagnetic interference (EMI) and reduced power consumption. This product is part of Linear Technology's family of interface ICs, which are known for their reliability and performance in demanding applications.

Key Features

  • High-Speed Operation: The LTC1685CS8 is capable of data transmission at rates up to 52Mbps, making it suitable for high-speed data communication tasks.
  • Differential Signaling: This transceiver uses differential signaling to increase noise immunity and allow for longer cable lengths without compromising signal integrity.
  • Reduced EMI: The design of the LTC1685CS8 includes Linear Technology's proprietary techniques to minimize EMI, which is crucial for applications that require compliance with stringent electromagnetic compatibility (EMC) standards.
  • Low Power Consumption: It operates with a 3.3V supply voltage, ensuring low power dissipation and making it suitable for power-sensitive designs.
  • Hot Swap Capability: The device includes a hot-swap feature that allows boards to be inserted into, or removed from, a live backplane without causing glitches on the data bus.
  • Robust Protection: The LTC1685CS8 is equipped with short-circuit protection and thermal shutdown features to safeguard the device under extreme conditions.
  • Industry-Standard Package: It comes in the popular 8-lead SOIC package, which is widely accepted across various industries for its ease of integration and space-saving attributes.

Applications

The LTC1685CS8 is an ideal choice for a wide range of applications where high-speed data transfer and reliability are essential. It is commonly used in:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial control systems
  • Data acquisition systems
  • Computer peripherals

With its combination of speed, robustness, and low-power operation, the LTC1685CS8 from Linear Technology stands out as a superior solution for designers looking to optimize their high-speed communication systems while adhering to EMC requirements.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5300 $52.6500
12+ $8.6400 $103.6800
18+ $8.3700 $150.6600
25+ $8.1000 $202.5000
32+ $7.8300 $250.5600
43+ $7.0200 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,489 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess