The LTC1687CS is a robust RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication for industrial, networking, and telecommunications applications. This integrated circuit is engineered to operate over a wide common-mode range and is suitable for multi-point data transmission standard in local area networks.
Key Features
- High Speed: The LTC1687CS supports data rates up to 52Mbps, making it ideal for high-speed data acquisition and real-time control systems.
- Low Power: It features a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in use, enhancing its suitability for power-sensitive applications.
- Extended Temperature Range: With an industrial temperature range from -40°C to +85°C, the LTC1687CS can reliably operate in harsh environmental conditions.
- Robust Protection: It includes integrated protection against electrostatic discharge (ESD) up to ±10kV, ensuring durability and reducing the risk of damage during handling and operation.
- Differential Signaling: Differential signaling allows for better noise immunity, which is critical in electrically noisy environments or over long cable runs.
Applications
The LTC1687CS is versatile and can be used in a variety of applications, including:
- Factory automation and process control
- Networked devices in data centers
- Security systems and surveillance equipment
- Building automation and HVAC control
- Point-of-sale (POS) systems
Technical Specifications
Parameter
Value
Data Rate
Up to 52Mbps
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
ESD Protection
±10kV
Package Type
16-Pin Narrow SOIC
The LTC1687CS transceiver is a reliable solution for systems requiring high-speed, bidirectional communication with strong noise immunity. Its robust design and protective features ensure stable performance in a wide range of challenging environments.