EN
  • EN
  • DE

LTC1693-2CS8

Part No LTC1693-2CS8
Manufacturer Linear Technology
Description High Speed Single/Dual MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207943-LTC1693-2CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1693-2CS8 CAD Model

Description

LTC1693-2CS8 High-Speed Single/Dual MOSFET Drivers

The LTC1693-2CS8 from Linear Technology is a high-speed, single/dual MOSFET driver designed to operate with minimal delay and shoot-through. This component is housed in an 8-lead narrow SO package, providing a compact solution for driving power MOSFETs in a variety of applications including switching power supplies, motor controllers, and DC/DC converters.

Key Features:

  • High Current Drive: The LTC1693-2CS8 can deliver up to 1.25A of peak output current, making it suitable for driving large capacitive loads with ease.
  • Fast Switching: With rise and fall times as low as 25ns, the driver ensures swift transitions, reducing power loss and improving efficiency in power circuits.
  • Adaptive Shoot-Through Protection: The device incorporates cross-conduction prevention logic, which reduces the risk of shoot-through in the MOSFETs, thus safeguarding the components and increasing system reliability.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 15V, allowing for flexibility in various design architectures.
  • Thermal Shutdown: The LTC1693-2CS8 includes a thermal shutdown feature that protects the device from overheating and potential damage.
  • Low Power Consumption: With its low quiescent current, the driver is an energy-efficient choice for battery-powered and energy-sensitive applications.

Applications:

  • Switching Power Supplies
  • Motor Controllers
  • DC/DC Converters
  • Power Amplifiers
  • Class D Audio Amplifiers

The LTC1693-2CS8 is a robust and versatile MOSFET driver, offering protection features and high-speed performance that make it a go-to choice for engineers looking to optimize their power management systems. With its ability to drive both N-channel and P-channel MOSFETs, this driver provides a flexible solution that can be integrated into a wide range of electronic designs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess