Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303170-LTC1702ACGN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1702ACGN CAD Model

Description

Linear Technology's LTC1702ACGN Dual High Efficiency, Low Noise Synchronous Step-Down Switching Regulator

The LTC1702ACGN is a high-performance, dual-channel synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is engineered to deliver high efficiency and low noise power conversion in a compact package, making it an ideal choice for a wide range of applications, including portable devices, telecommunications, and computing systems.

Key Features and Benefits:

  • High Efficiency: The LTC1702ACGN offers up to 95% efficiency, which helps to minimize power loss during conversion and extends battery life in portable applications.
  • Dual Outputs: This regulator features two independent output channels that can deliver a continuous output current of up to 2A each, providing flexibility in powering multiple loads.
  • Low Noise Operation: With its constant frequency, current mode architecture, and low dropout operation, the LTC1702ACGN ensures low noise and excellent transient response, crucial for sensitive electronic equipment.
  • Wide Input Voltage Range: The device operates from a wide input voltage range of 2.5V to 9.8V, accommodating various power sources and battery chemistries.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 600kHz or synchronized to an external clock, allowing designers to optimize performance for their specific application.
  • SSOP-16 Package: Housed in a compact 16-lead SSOP package, the LTC1702ACGN saves valuable board space and is suitable for space-constrained applications.
  • Protection Features: It includes a range of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the reliability and safety of the end application.

Applications:

The LTC1702ACGN's dual output and high-efficiency characteristics make it an excellent choice for various applications, including:

  • Portable Computers
  • Cellular Telephones
  • Distributed Power Systems
  • DSL and Cable Modems
  • Networking Equipment

The LTC1702ACGN from Linear Technology is a robust and versatile power management solution that offers an optimal balance of efficiency, performance, and size, making it a valuable component in the design of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
Texas Instruments
Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Lowest to $9.3925
ECAD model for LM25117QPMHX/NOPB
Texas Instruments
ADVANVED PRIMARY-SIDE STARTUP CONTROLLER
Need more? Email Us
ECAD model for UCC2961D
Analog Devices Inc.
Synchronous Buck Controller with Constant On-Time and Valley Current Mode
Lowest to $2.1840
ECAD model for ADP1870ARMZ-0.6-R7
Texas Instruments
DC/DC Cntrlr Single-OUT Step Down Automotive 8-Pin VSSOP T/R / Hysteretic PFET Buck Controller with Enable Pin | IC REG CTRLR BUCK 8VSSOP
Lowest to $1.5835
ECAD model for LM3489MMX
Texas Instruments
100V Push-Pull Voltage Mode PWM Controller | IC REG CTRLR PUSH-PULL 10WSON
Lowest to $5.4812
ECAD model for LM5033SD/NOPB
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526IB
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 16TSSOP
Lowest to $6.3373
ECAD model for ISL6406IVZ
Texas Instruments
Negative Output Flyback Pulse Width Modulator
Need more? Email Us
ECAD model for UC2572N

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1090 $72.8720
18+ $7.4742 $134.5356
27+ $7.2406 $195.4962
37+ $7.0071 $259.2627
48+ $6.7734 $325.1232
64+ $6.0726 $388.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,673 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention