EN
  • EN
  • DE

LTC1709EG-85#TRPBF

Part No LTC1709EG-85#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 140kHz to 310kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 120604-LTC1709EG-85#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-85#TRPBF CAD Model

Description

Linear Technology LTC1709EG-85#TRPBF Product Overview

The LTC1709EG-85#TRPBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to cater to the demanding power requirements of modern electronic applications. This robust component is ideal for creating efficient and reliable power management solutions in a variety of systems, including but not limited to, telecommunications, networking, and industrial equipment.

Key Features

  • High Efficiency: The LTC1709EG-85#TRPBF utilizes a synchronous rectification architecture, which significantly improves efficiency over traditional diode-based designs, especially at high load currents. This leads to reduced power losses and better thermal management.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a range of power sources.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 150kHz to 550kHz, designers have the flexibility to optimize the performance of their power supply for efficiency or component size.
  • Precise Regulation: The LTC1709EG-85#TRPBF offers excellent output voltage accuracy, which is crucial for powering sensitive electronic circuits that require stable and precise voltages.
  • Overcurrent Protection: Built-in overcurrent protection helps to safeguard the power supply and the load from damage due to excessive currents, enhancing system reliability.
  • Thermal Protection: The device also features thermal protection, which prevents overheating by shutting down the regulator if the internal temperature exceeds safe operating limits.

Applications

The LTC1709EG-85#TRPBF is versatile and can be employed in a variety of applications. Its high efficiency and fast transient response make it an excellent choice for advanced microprocessors, FPGAs, and DSPs power supplies. It is also suitable for distributed power systems and standard 12V, 5V, and 3.3V power rails, providing a reliable power solution that can adapt to a wide range of operating conditions.

Package and Quality

This regulator controller is offered in a 36-lead SSOP package, which is compact and suitable for space-constrained applications. The LTC1709EG-85#TRPBF is part of a product category that is known for its quality and performance, ensuring that it meets the high standards expected from Linear Technology components. With its robust feature set and flexible design, it stands as a top choice for engineers looking to implement an advanced power management system.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess