EN
  • EN
  • DE

LTC1710CMS8

Part No LTC1710CMS8
Manufacturer Linear Technology
Description SMBus Dual Monolithic High Side Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207975-LTC1710CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1710CMS8 CAD Model

Description

Linear Technology's LTC1710CMS8 Dual Supply Comparator

The LTC1710CMS8 is a high-performance dual supply comparator designed by Linear Technology, a name synonymous with precision and quality in the field of analog integrated circuits. This comparator is engineered to operate with dual supplies ranging from ±1V to ±6V or a single supply from 2V to 12V, providing designers with a versatile solution for various applications.

With its MSOP-8 package, the LTC1710CMS8 is compact and suitable for space-constrained applications. The device features a fast response time with a typical propagation delay of just 7ns, which is essential for high-speed signal processing tasks. Its rail-to-rail input and output stages ensure that the comparator can handle signals that approach the power supply limits, maximizing the dynamic range of the system.

The LTC1710CMS8 boasts a low power consumption, making it an ideal choice for portable and battery-operated devices where power efficiency is crucial. Its quiescent current is typically 7mA, which is significantly lower than many competing devices, thus extending the battery life of the product it is used in.

Another key feature of the LTC1710CMS8 is its integrated latch function, which allows the output to be held at its current state until the latch is released. This feature is particularly useful in timing-critical applications where the output needs to be captured and analyzed.

For applications requiring a precise comparison of voltages, the LTC1710CMS8 offers excellent accuracy with an input offset voltage of typically 2.5mV. This ensures reliable performance even in systems that demand high precision.

In summary, the LTC1710CMS8 from Linear Technology is a highly reliable and efficient dual supply comparator that offers rapid response times, low power consumption, and rail-to-rail input and output capability. Its versatility and precision make it an ideal choice for a wide range of applications, from portable devices to industrial control systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess