EN
  • EN
  • DE

LTC1726EMS8-2.5

Part No LTC1726EMS8-2.5
Manufacturer Linear Technology
Description Triple Supply Monitor and uP Supervisor with Adjustable Reset and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207977-LTC1726EMS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1726EMS8-2.5 CAD Model

Description

Introducing the LTC1726EMS8-2.5 from Linear Technology

The LTC1726EMS8-2.5 is a versatile and reliable triple supply monitor and microprocessor supervisory circuit, designed to ensure stable system operation through monitoring power supplies in digital systems. This precision instrument is housed in a compact MSOP-8 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Triple Voltage Monitoring: The device is capable of monitoring three voltage points, typically +5V, +3.3V, and +2.5V, or it can be adjusted to monitor other voltage levels as required by your specific application.
  • Adjustable Reset Thresholds: Users have the flexibility to program the reset threshold levels for the monitored voltages, ensuring compatibility with a wide range of microprocessors and digital systems.
  • Low Supply Current: With a low operating current of 30µA, the LTC1726EMS8-2.5 is an energy-efficient solution that contributes to the overall power conservation of the system it is monitoring.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, providing reliable performance even under conditions of low supply voltage.
  • Power Supply Glitch Immunity: The device ensures that short duration power supply glitches do not cause false resets, maintaining system stability and reliability.

Applications:

The LTC1726EMS8-2.5 is suitable for a broad range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Telecommunications
  • Industrial Equipment
  • Portable/Battery-Powered Electronics

Technical Specifications:

  • Package: MSOP-8
  • Threshold Voltage for +2.5V Monitor: Precisely set at 2.5V
  • Voltage Monitor Threshold Accuracy: ±1.5%
  • Operating Temperature Range: -40°C to +125°C

The LTC1726EMS8-2.5 is a testament to Linear Technology's commitment to providing advanced circuitry that enhances the performance and dependability of electronic systems. Whether you are designing a sophisticated server or a compact IoT device, this triple supply monitor offers the precision and robustness needed to safeguard your system's operation.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,347 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess