EN
  • EN
  • DE
  • IT

LTC1726HMS8-5#TRPBF

Part No LTC1726HMS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR 5V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.085V, 4.675V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 119387-LTC1726HMS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1726HMS8-5#TRPBF CAD Model

Description

LTC1726HMS8-5#TRPBF - Triple Supply Monitor and Microprocessor Supervisor

The LTC1726HMS8-5#TRPBF is a high-performance triple supply monitor and microprocessor supervisor integrated circuit produced by Linear Technology. Designed to ensure the reliability and stability of electronic systems, this component offers precision monitoring of multiple supply voltages and provides necessary supervisory functions for digital systems.

Key Features:

  • Triple Voltage Monitoring: This device is capable of monitoring three supply voltages simultaneously, making it ideal for systems that operate on different voltage levels. It ensures that all the critical voltages in a system are within the acceptable range.
  • Adjustable Reset Threshold: The LTC1726HMS8-5#TRPBF features an adjustable reset threshold for the monitored voltages, allowing for flexibility and customization according to the specific needs of the application.
  • Low Power Consumption: With its low quiescent current, the device is suitable for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • High Accuracy: It offers high accuracy in monitoring voltage thresholds, which is crucial for the reliable operation of microprocessors and digital systems.
  • Reset and Watchdog Outputs: The device includes a reset output that can be used to reset a microprocessor if any of the monitored voltages fall out of the predefined range. Additionally, it features a watchdog timer for system health monitoring and recovery.
  • Wide Operating Temperature Range: The LTC1726HMS8-5#TRPBF is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme temperatures.
  • Surface-Mount Package: Packaged in an MSOP-8 (Medium Small Outline Package), this IC is designed for surface-mount technology, allowing for compact and efficient PCB design.

Applications:

The LTC1726HMS8-5#TRPBF is commonly used in systems that require multiple voltage domains to be monitored, such as:

  • Computers and Servers
  • Telecommunication Systems
  • Industrial Control Systems
  • Automotive Electronics

With its robust feature set and Linear Technology's reputation for high-quality components, the LTC1726HMS8-5#TRPBF is an excellent choice for ensuring system stability and performance in a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess