Product Overview: LTC1735CGN-1#PBF
The LTC1735CGN-1#PBF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This controller is engineered to deliver high efficiency and is particularly suitable for applications requiring a compact and reliable power solution.
Key Features
- Versatile Input Voltage Range: The LTC1735CGN-1#PBF operates over a wide input voltage range, making it an ideal choice for a variety of supply voltages.
- High-Efficiency Operation: Its synchronous rectification design ensures high efficiency, which is critical for reducing heat and improving performance in power-sensitive applications.
- Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the trade-off between efficiency and component size.
- Stable with Low ESR Output Capacitors: The device is stable with ceramic and other low ESR capacitors, providing flexibility in component selection and potential cost savings.
- Protection Features: It includes overcurrent and overvoltage protection, enhancing the longevity and reliability of the end application.
- Compact Package: Housed in a narrow SSOP package, the LTC1735CGN-1#PBF is suitable for space-constrained applications.
Applications
The LTC1735CGN-1#PBF is a versatile component that can be used in a variety of applications, including:
- Telecommunications
- Networking equipment
- Portable computers
- Distributed power systems
- Industrial supplies
Technical Specifications
Some of the technical specifications of the LTC1735CGN-1#PBF include:
- Input Voltage Range: 4V to 36V
- Output Voltage Range: Adjustable down to 0.8V
- Switching Frequency: Up to 300kHz
- Package: 16-Lead SSOP
The LTC1735CGN-1#PBF is a powerful solution for designers looking to implement an efficient, reliable, and compact power management system in their electronic devices. Its combination of features and protections ensures that it can meet the needs of a wide range of power applications.