EN
  • EN
  • DE

LTC1735CGN-1

Part No LTC1735CGN-1
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208011-LTC1735CGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1735CGN-1 CAD Model

Description

The LTC1735CGN-1 is a versatile and robust high-efficiency step-down switching regulator designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This component is engineered to address the needs for efficient power conversion in a wide range of applications, from portable devices to industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC1735CGN-1 can operate with an input voltage range from 4V to 36V, making it suitable for a variety of power sources, including multi-cell batteries and industrial power supplies.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 500kHz with a single external resistor, providing flexibility to optimize for efficiency or component size.
  • High Efficiency: This regulator can achieve up to 95% efficiency, which minimizes heat generation and power loss, thereby extending battery life in portable applications.
  • OPTI-LOOP Compensation: The LTC1735CGN-1 features Linear Technology's proprietary OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Low Dropout Operation: Its internal 5A switch can operate with duty cycles up to 99%, enabling low dropout operation, a critical feature for maintaining regulation under low input voltage conditions.
  • Multiple Protection Features: The device includes overcurrent protection, foldback current limiting, and thermal shutdown for enhanced safety and reliability.

Applications:

The LTC1735CGN-1 is ideal for a variety of applications where efficient power conversion is crucial. This includes:

  • Portable Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Equipment
  • Network Servers and Computers

Package and Availability:

The LTC1735CGN-1 is available in a compact 16-lead SSOP package, which is suitable for space-constrained applications. It is also designed for commercial and industrial temperature ranges, ensuring reliable performance under varying environmental conditions.

With its combination of features, the LTC1735CGN-1 from Linear Technology stands out as a high-performance solution for power management challenges, offering design engineers a flexible and efficient option for their circuit designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5953 $59.6919
48+ $2.4278 $116.5344
74+ $2.3435 $173.4190
107+ $2.1760 $232.8320
138+ $2.0929 $288.8202
173+ $2.0097 $347.6781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,907 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess