EN
  • EN
  • DE

LTC1735IS

Part No LTC1735IS
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208017-LTC1735IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1735IS CAD Model

Description

Linear Technology LTC1735IS High Efficiency Synchronous Step-Down Switching Regulator

The LTC1735IS is a versatile synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, to deliver high efficiency and excellent performance in a wide range of applications. This regulator is particularly well-suited for portable and compact devices where power efficiency and board space are at a premium.

The device operates over a wide input voltage range from 4V to 36V, making it ideal for applications powered from a variety of sources, including single-cell and multi-cell batteries, as well as automotive inputs and industrial power supplies. It can deliver output voltages as low as 1.25V with a high level of accuracy, ensuring compatibility with modern low-voltage digital ICs.

One of the key features of the LTC1735IS is its internal synchronous rectification, which provides efficiency as high as 95%. This is achieved through the use of top and bottom N-channel MOSFET switches, which are driven by an onboard boost diode and bootstrap capacitor. The high switching frequency of up to 550kHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply on the PCB.

The LTC1735IS also offers a number of protective features to ensure reliable operation under harsh conditions. These include overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the device features a soft-start capability that limits inrush current during startup, providing a controlled ramp-up of the output voltage and reducing stress on the power supply components.

For applications that require low power consumption in standby mode, the LTC1735IS offers a Burst Mode operation, which reduces quiescent current and maintains high efficiency at light loads. This feature is particularly useful in battery-powered applications where extending the battery life is critical.

The LTC1735IS is available in a compact 16-lead narrow SSOP package, making it an excellent choice for space-constrained applications. Its robust design, combined with a comprehensive set of features, ensures that the LTC1735IS can meet the stringent requirements of a wide array of power conversion applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 644 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess