EN
  • EN
  • DE

LTC1744IFW#PBF

Part No LTC1744IFW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 50MSPS 48-TSSOP / 1-Channel Single ADC Pipelined 50Msps 14-bit Parallel 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 50M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 782208-LTC1744IFW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1744
Introduction Date March 04, 2002
ECCN 3A991.c.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1744IFW#PBF CAD Model

Description

LTC1744IFW#PBF - 14-Bit, 25Msps ADC from Linear Technology

The LTC1744IFW#PBF is a high-performance 14-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high accuracy and fast sampling rates. This converter is capable of sampling analog signals at a rate of up to 25 million samples per second (25Msps), making it an excellent choice for high-speed data acquisition systems, medical imaging, telecommunications, and digital signal processing applications.

One of the key features of the LTC1744IFW#PBF is its high-resolution 14-bit output, which ensures that the digital representation of the input signal is precise and accurate. This level of resolution is particularly important in applications where the integrity of the signal is critical, such as in scientific instrumentation and radar systems.

The device operates from a single 5V supply, which simplifies the power supply design and reduces the overall power consumption of the system. Additionally, the LTC1744IFW#PBF offers a flexible input range, which can be adjusted according to the needs of the specific application. This flexibility allows users to optimize the converter's performance for a variety of input signal levels.

Linear Technology has designed the LTC1744IFW#PBF with a fully differential input structure, which contributes to its excellent noise immunity and dynamic performance. The differential inputs also help to minimize common-mode noise, thereby improving the signal-to-noise ratio (SNR) and the overall performance of the ADC.

The LTC1744IFW#PBF comes in a compact 48-pin TSSOP package, which is ideal for space-constrained applications. Additionally, the device includes features such as a shutdown mode that reduces power consumption when the ADC is not in use, and a sleep mode for further power savings.

Overall, the LTC1744IFW#PBF is a robust, high-speed ADC solution that offers designers the precision, speed, and flexibility needed to tackle challenging applications. Its combination of high resolution, fast sampling rate, and advanced features makes it a versatile and valuable component in any high-performance data acquisition system.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess