EN
  • EN
  • DE

LTC1758-1EMS8

Part No LTC1758-1EMS8
Manufacturer Linear Technology
Description RF Power Controllers with 250kHz Control Loop Bandwidth and 40dB Dynamic Range
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208051-LTC1758-1EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1758-1EMS8 CAD Model

Description

Linear Technology LTC1758-1EMS8 Product Overview

The LTC1758-1EMS8 from Linear Technology is a high-performance, single-chip solution designed to cater to the needs of advanced electronic systems. This versatile component is known for its efficiency and precision, making it an ideal choice for a wide range of applications, including telecommunications, data acquisition systems, and industrial controls.

Key Features

  • High Precision: The LTC1758-1EMS8 is engineered to provide accurate and reliable performance, ensuring that your system operates with the highest level of precision.
  • Versatile Voltage Ranges: This product is designed to accommodate a variety of voltage ranges, making it suitable for diverse applications and ensuring compatibility with different system designs.
  • Robust Packaging: Housed in an MSOP-8 (EMS8) package, the LTC1758-1EMS8 is both compact and durable, allowing for efficient use of space on a printed circuit board while also providing protection against environmental factors.
  • Low Power Consumption: With a design focused on energy efficiency, this component helps to minimize power consumption, which is crucial for battery-powered devices and systems where power efficiency is paramount.

Applications

The LTC1758-1EMS8 is highly adaptable and can be integrated into a variety of electronic systems. Some of the common applications include:

  • High-precision instrumentation
  • Telecommunication infrastructure
  • Industrial control systems
  • Data conversion and processing
  • Sophisticated power management systems

Technical Specifications

Before integrating the LTC1758-1EMS8 into your design, it is important to review its technical specifications to ensure it meets your requirements. The specifications include input and output voltage ranges, power dissipation, operating temperature ranges, and packaging details. For detailed technical data, it is recommended to consult the product datasheet provided by Linear Technology.

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTC1758-1EMS8 is no exception. Each component is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected from Linear Technology's products. This dedication to excellence ensures that the LTC1758-1EMS8 will perform reliably over its intended lifespan, even under challenging conditions.

In summary, the LTC1758-1EMS8 from Linear Technology is a sophisticated and reliable component that offers precision, versatility, and efficiency, making it an excellent choice for a broad range of electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4779 $118.4337
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess