EN
  • EN
  • DE

LTC1758

Part No LTC1758
Manufacturer Linear Technology
Description 800MHz to 1.5GHz Direct Conversion Quadrature Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208050-LTC1758
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1758 CAD Model

Description

The LTC1758 from Linear Technology is a state-of-the-art, high-efficiency, synchronous step-down regulator designed to deliver a continuous output current with high efficiency and excellent thermal performance. This advanced regulator is ideal for portable devices, networking equipment, and industrial applications where power efficiency and thermal management are critical.

Key Features:

  • Wide Input Voltage Range: The LTC1758 operates from an input voltage range of 4V to 36V, making it suitable for a variety of supply sources, including automotive batteries and industrial systems.
  • Adjustable Output Voltage: Its output voltage can be precisely adjusted from 0.8V to VIN, ensuring compatibility with modern low-voltage digital ICs and microprocessors.
  • High Efficiency: With its synchronous rectification topology, the LTC1758 achieves up to 95% efficiency, minimizing heat generation and allowing for smaller heat sinks and system size.
  • Programmable Switching Frequency: Users can program the switching frequency from 200kHz to 2.4MHz or synchronize it to an external clock, optimizing the trade-off between efficiency and component size.
  • Robust Protection Features: The device includes overcurrent protection, overvoltage protection, and thermal shutdown, enhancing system reliability and longevity.
  • Low Dropout Operation: The LTC1758's low dropout capability ensures continued operation even as the input voltage approaches the output voltage, crucial for battery-powered applications.

Applications:

  • Portable Electronic Devices
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Power Systems
  • Point-of-Load Power Supplies

The LTC1758 integrates all switch FETs, simplifying the design and reducing external component count, while its compact QFN or TSSOP package options enable a space-saving footprint on the PCB. With its combination of flexibility, efficiency, and protection, the LTC1758 is an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4779 $118.4337
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess