EN
  • EN
  • DE

LTC1772BIS6

Part No LTC1772BIS6
Manufacturer Linear Technology
Description Constant Frequency Current Mode Step-Down DC/DC Controller in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208057-LTC1772BIS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC1772BIS6 CAD Model

Description

Linear Technology LTC1772BIS6 Step-Down Controller

The LTC1772BIS6 is a compact, high-efficiency, Constant Frequency Current Mode PWM step-down DC/DC controller from Linear Technology, designed to make the most of battery life in portable devices. This controller operates at a fixed frequency, which can be set from 550kHz to 2.5MHz, allowing the use of small, low-cost capacitors and inductors with values less than 2.2μH. Its high switching frequency can also enable the use of a smaller transformer in applications that require isolated power supplies.

One of the key features of the LTC1772BIS6 is its low quiescent current draw. With a typical quiescent current of just 120μA, which drops to 10μA in shutdown, this controller is an excellent choice for battery-powered systems where energy efficiency is paramount. This low consumption extends battery life, making it ideal for portable applications.

The device is housed in a compact ThinSOT package, which is suitable for space-constrained applications. It includes an internal 1.25V reference, which allows for an output voltage range from 0.8V to VIN, provided the duty cycle requirements are met. This versatility makes it suitable for a wide range of applications, including PDAs, cellular phones, and other portable devices that require efficient power management.

Additional features of the LTC1772BIS6 include a Burst Mode operation, which enhances efficiency at light loads, and a shutdown mode that reduces the supply current to 10μA. The controller also offers protection features like cycle-by-cycle current limit and thermal shutdown, ensuring reliable operation under various conditions.

In summary, the LTC1772BIS6 from Linear Technology is a versatile, efficient, and space-saving solution for power management in portable devices. Its ability to operate at high frequencies with small external components, coupled with its low power consumption, makes it an excellent choice for designers looking to optimize the battery life and performance of their products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0312 $60.3744
28+ $4.1291 $115.6148
44+ $3.9998 $175.9912
60+ $3.8704 $232.2240
78+ $3.7422 $291.8916
104+ $3.3541 $348.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess