Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208066-LTC1779ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1779ES6 CAD Model

Description

Product Overview: LTC1779ES6 from Linear Technology

The LTC1779ES6 is a high-performance, current mode Pulse Width Modulation (PWM) step-down DC/DC converter from Linear Technology, a company renowned for its precision analog integrated circuits. Designed to be a versatile component in power supply design, this converter offers a wide input voltage range and an efficient power conversion capability, making it suitable for a variety of applications, including portable devices, industrial equipment, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LTC1779ES6 operates from an input voltage range of 2.65V to 9.8V, accommodating a variety of power sources.
  • High Efficiency: With its current mode operation and internal switch, this device can achieve efficiencies up to 94%, reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 2.4MHz, allowing flexibility in balancing efficiency and component size.
  • Low Dropout Operation: The low dropout operation is a critical feature for battery-powered systems, ensuring maximum energy extraction from the power source.
  • Small Package: Housed in a compact ThinSOT package, the LTC1779ES6 is ideal for space-constrained applications.

Applications

The LTC1779ES6's small size and high efficiency make it an excellent choice for portable applications such as handheld instruments, GPS devices, and battery-operated equipment. Its ability to handle a wide range of input voltages also makes it suitable for industrial and automotive applications, where supply voltages can vary widely. Additionally, its high switching frequency capability enables the use of small, low-cost inductors and capacitors, reducing overall solution size and cost.

Technical Specifications

  • Part Number: LTC1779ES6
  • Manufacturer: Linear Technology
  • Package: ThinSOT-23-6
  • Minimum Input Voltage: 2.65V
  • Maximum Input Voltage: 9.8V
  • Output Voltage: Adjustable
  • Switching Frequency: 200kHz to 2.4MHz
  • Max Output Current: Varies with input voltage and duty cycle

In conclusion, the LTC1779ES6 from Linear Technology is a versatile and efficient solution for power conversion challenges, offering the performance and features required for a wide range of applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7151 $53.7208
19+ $5.5098 $104.6862
29+ $5.3376 $154.7904
39+ $5.1655 $201.4545
51+ $4.9933 $254.6583
68+ $4.4767 $304.4156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention