EN
  • EN
  • DE

LTC1799IS5

Part No LTC1799IS5
Manufacturer Linear Technology
Description 1kHz to 30MHz Resistor Set SOT-23 Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208073-LTC1799IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LTC1799IS5 CAD Model

Description

Linear Technology LTC1799IS5 Precision Silicon Oscillator

The LTC1799IS5 is a compact, precision silicon oscillator designed by Linear Technology, now part of Analog Devices, to provide a stable and reliable clock signal for a wide array of electronic applications. This versatile component is housed in a space-saving SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Frequency Range: The LTC1799IS5 offers a wide frequency range that is user-programmable, which can be set from 1kHz to 33MHz with an external resistor. This flexibility allows designers to use a single part for multiple applications, simplifying inventory management and design processes.
  • Frequency Adjustment: The oscillator's frequency can be controlled through an external resistor or a voltage-controlled oscillator (VCO) input, providing precision tuning capabilities for specific application requirements.
  • High Stability: With excellent temperature stability and low supply voltage dependency, the LTC1799IS5 ensures a consistent output under varying environmental conditions and supply fluctuations.
  • Low Power Consumption: It operates with a supply voltage ranging from 2.7V to 5.5V and features a low power consumption design, making it suitable for battery-powered and portable devices.
  • Output Enable Function: The device includes an output enable function that allows the oscillator to be enabled or disabled, providing additional power-saving opportunities when the clock signal is not required.

Applications:

The LTC1799IS5's robust feature set makes it an excellent choice for a variety of applications, including:

  • Portable and battery-operated electronics
  • Microprocessor and microcontroller clock generation
  • Test and measurement equipment
  • Communication systems
  • Automotive electronics

In conclusion, the LTC1799IS5 from Linear Technology is a highly reliable and precise silicon oscillator that offers designers a flexible solution for clock generation. Its wide programmable frequency range, stability, and low power consumption make it an indispensable component in the design of modern electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6911 $51.6021
26+ $3.8492 $100.0792
41+ $3.7289 $152.8849
56+ $3.6086 $202.0816
72+ $3.4883 $251.1576
96+ $3.1274 $300.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess