EN
  • EN
  • DE

ATMEGA6490P-AU

Part No ATMEGA6490P-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100TQFP / AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA6490
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1337387-ATMEGA6490P-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA6490P-AU CAD Model

Description

Microchip Technology ATMEGA6490P-AU Microcontroller

The ATMEGA6490P-AU is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and ease of use. This advanced microcontroller is designed to support a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Advanced RISC Architecture: The ATMEGA6490P-AU is built with an Enhanced RISC (Reduced Instruction Set Computing) architecture, enabling fast and efficient processing with a rich instruction set and 32 x 8 general-purpose working registers.
  • High Memory Capacity: It includes 64KB of in-system self-programmable flash program memory, 4KB EEPROM, and 4KB internal SRAM, providing ample space for complex applications.
  • Robust Peripheral Set: This microcontroller features a variety of peripherals, including four flexible Timer/Counters with compare modes, PWM, two USARTs, a byte-oriented 2-wire serial interface, an 8-channel 10-bit A/D converter, and a programmable watchdog timer with internal oscillator.
  • Speed and Power Efficiency: The device operates at a frequency of up to 16MHz and can be powered with a supply voltage range of 2.7V to 5.5V, striking an excellent balance between speed and power consumption.
  • JTAG Interface: The inclusion of a JTAG (Joint Test Action Group) interface supports programming, on-chip debugging, and boundary scanning, making development and troubleshooting more accessible and efficient.
  • Package and Temperature Range: The ATMEGA6490P-AU comes in a 64-pin TQFP (Thin Quad Flat Pack) package and can operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications:

The ATMEGA6490P-AU is ideal for applications that require advanced control and robust interfacing capabilities, such as:

  • Automotive systems
  • Home automation and security
  • Industrial automation
  • Smart sensors and instrumentation
  • Consumer electronics

With its powerful features and Microchip's commitment to quality, the ATMEGA6490P-AU is a versatile and reliable choice for engineers and developers looking to create sophisticated and efficient electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1308 $60.6540
11+ $9.9535 $109.4885
16+ $9.6424 $154.2784
22+ $9.3314 $205.2908
28+ $9.0203 $252.5684
38+ $8.0872 $307.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess