EN
  • EN
  • DE

LTC1864AHMS8

Part No LTC1864AHMS8
Manufacturer Linear Technology
Description Power, 16-Bit, 250ksps 1- and 2-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208126-LTC1864AHMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864AHMS8 CAD Model

Description

LTC1864AHMS8: High-Performance 16-Bit Analog-to-Digital Converter

The LTC1864AHMS8 is a compact, high-speed, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer exceptional performance in a wide range of applications. This ADC is capable of sample rates up to 250ksps, providing precise digital representation of analog signals with minimal latency.

Key Features

  • Resolution: The LTC1864AHMS8 features a 16-bit resolution, ensuring high precision in the digital output.
  • High Speed: With a sampling rate of up to 250ksps, this ADC is suitable for applications that require both high speed and accuracy.
  • Low Power Consumption: It operates with a power supply ranging from 2.7V to 5.5V, making it an energy-efficient choice for battery-operated devices.
  • No Latency Operation: The device provides no pipeline delay, which is critical for real-time data acquisition and control systems.
  • Small Package: The LTC1864AHMS8 comes in a compact MSOP-8 package, saving valuable board space and making it ideal for space-constrained applications.

Applications

The LTC1864AHMS8 is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Instrumentation
  • Battery-powered devices

Performance and Reliability

Linear Technology has designed the LTC1864AHMS8 to provide reliable performance under varying conditions. It features a differential input range of ±VREF, with VREF ranging from 2.5V to 5V. The device also includes a shutdown mode that reduces power consumption to 7μW, making it ideal for power-sensitive applications.

Easy Integration

Integration with microcontrollers or digital systems is straightforward, thanks to the SPI/MICROWIRE compatible serial interface. This feature allows for easy data transfer and compatibility with a wide range of digital systems.

In summary, the LTC1864AHMS8 by Linear Technology is a high-speed, 16-bit ADC that offers excellent performance, low power consumption, and easy integration, making it an ideal choice for engineers looking to enhance their data acquisition systems, medical devices, or any application requiring precise analog-to-digital conversion.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess