EN
  • EN
  • DE

LTC1865LCMS

Part No LTC1865LCMS
Manufacturer Linear Technology
Description Power, 16-Bit, 250ksps 1- and 2-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208141-LTC1865LCMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1865LCMS CAD Model

Description

The LTC1865LCMS is a high-performance, dual 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, offering exceptional accuracy and speed for demanding applications. This integrated circuit is designed to cater to a broad range of uses, from industrial process control to medical instrumentation, where precision data conversion is critical.

Key Features

  • Resolution: The LTC1865LCMS boasts a 16-bit resolution, providing high precision measurement capabilities for input signals.
  • Sampling Rate: With a fast sampling rate of up to 250 kilosamples per second (ksps), it is well-suited for capturing rapid signal changes without compromising data integrity.
  • Channel Count: This device features two independently configurable input channels, allowing for versatile data acquisition from multiple sources.
  • No Missing Codes: It is guaranteed to have no missing codes over temperature, ensuring reliable performance under varying conditions.
  • Low Power Consumption: The LTC1865LCMS is designed for power-sensitive applications, with a typical power consumption of only 35mW at the full sampling rate.
  • Interface: A simple, SPI-compatible serial interface enables easy integration with microcontrollers and digital systems.
  • Small Package: The device is available in a compact, 10-lead MSOP package, saving valuable board space in space-constrained applications.

Applications

The LTC1865LCMS is versatile enough to fit into a wide array of applications. Its precision and speed make it an ideal choice for:

  • Industrial Process Control Systems
  • Medical Instrumentation
  • High-speed Data Acquisition Systems
  • Portable Instrumentation
  • Automated Test Equipment

Performance and Quality

With Linear Technology's commitment to high-quality components, the LTC1865LCMS is manufactured to deliver consistent performance and reliability. Its robust design ensures that it will continue to function at its best, even in the most challenging environments.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess