EN
  • EN
  • DE

PIC16F676-E/ST

Part No PIC16F676-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin FLASH-Based 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1237965-PIC16F676-E/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F676
Introduction Date July 31, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F676-E/ST CAD Model

Description

Microchip Technology's PIC16F676-E/ST Microcontroller

The PIC16F676-E/ST from Microchip Technology is a versatile and powerful 8-bit microcontroller that is ideal for a wide range of embedded applications. This compact yet robust MCU comes in a TSSOP-14 package and is designed to provide a perfect balance between performance and power consumption.

At the heart of the PIC16F676-E/ST is a high-performance RISC CPU which features only 35 single-word instructions to learn. The simplicity of the instruction set enables quick learning and fast program development. This microcontroller operates at a maximum frequency of 20 MHz and is equipped with a precision internal oscillator, eliminating the need for external clock sources in many applications, thereby reducing system costs and complexity.

With 1.75 KB of flash program memory and 64 Bytes of data RAM, the PIC16F676-E/ST is capable of handling a variety of tasks. Additionally, it offers 128 Bytes of EEPROM data memory, which is particularly useful for non-volatile storage of configuration parameters or application data that must be preserved during power cycles.

One of the standout features of this MCU is its 10-bit, 8-channel Analog-to-Digital Converter (ADC), making it an excellent choice for applications that require precise analog signal measurement, such as sensor interfacing. The device also includes an integrated comparator, which can be used for real-time system monitoring without the need for additional external components.

For enhanced system reliability, the PIC16F676-E/ST comes with Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) features. It also includes Brown-out Reset (BOR) with software control option, which guards against unexpected drops in power supply voltage, ensuring proper operation under varying conditions.

Programming and customizing the microcontroller is made simple with the in-circuit serial programming (ICSP) capability. This feature allows for convenient programming and reprogramming of the device, either in the lab or in the field. The PIC16F676-E/ST also supports Microchip's MPLAB IDE and their well-known suite of development tools, making development and debugging processes straightforward and efficient.

In summary, the PIC16F676-E/ST microcontroller is a reliable, cost-effective solution for designers looking to add robust control and monitoring capabilities to their embedded systems with minimal additional components and complexity.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess