EN
  • EN
  • DE

LTC1867AIGN

Part No LTC1867AIGN
Manufacturer Linear Technology
Description 12-/16-Bit, 8-Channel 200ksps ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208143-LTC1867AIGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1867AIGN CAD Model

Description

LTC1867AIGN: A High-Performance Analog-to-Digital Converter

The LTC1867AIGN, manufactured by Linear Technology, is a highly versatile and efficient 16-bit analog-to-digital converter (ADC) designed for applications requiring high precision and low power consumption. This integrated circuit (IC) is part of the LTC1867 series, which is known for its exceptional performance in data acquisition systems, industrial control, medical equipment, and instrumentation.

The LTC1867AIGN comes in a compact 16-pin SSOP package, making it suitable for space-constrained applications. It operates on a single 5V supply, which simplifies the power supply design and reduces system power requirements. With its 8-channel multiplexer, the LTC1867AIGN can handle multiple single-ended or differential inputs, providing designers with flexibility in interfacing with various sensors and signals.

This ADC boasts a high sampling rate of up to 200ksps (kilo-samples per second), which allows for rapid data acquisition and real-time processing. The high-speed SPI-compatible serial interface ensures seamless communication with microcontrollers and digital signal processors, enabling quick and efficient data transfer.

Another standout feature of the LTC1867AIGN is its No Latency™ Delta-Sigma architecture. This design eliminates the latency found in traditional delta-sigma converters, ensuring that the ADC output is updated with every sample, making it ideal for control loop applications where timely data is critical.

The device also offers excellent DC specifications, including a 2ppm/°C maximum full-scale drift and a 250µV maximum offset error. These characteristics ensure that the LTC1867AIGN maintains its accuracy over a wide temperature range, making it reliable for use in harsh environments.

For ease of use, the LTC1867AIGN features an internal oscillator, eliminating the need for external clock sources. It also includes a sleep mode, which reduces power consumption to 10µW, beneficial for battery-powered or energy-sensitive applications.

In summary, the LTC1867AIGN from Linear Technology is a high-performance, low-power ADC that offers a combination of speed, precision, and ease of use, making it an excellent choice for a wide range of applications where accurate analog-to-digital conversion is essential.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess