The LTC1911EMS8-1.8 is a high-performance, fixed-frequency step-down switching regulator from Linear Technology, designed to deliver a constant 1.8V output from a wide input voltage range. This efficient DC-DC converter is a reliable solution for powering complex circuits in a variety of applications, including telecommunications, networking, and industrial systems.
Key Features
- Output Voltage: Fixed 1.8V output to power low-voltage electronics.
- Input Voltage Range: Wide range of 4V to 36V, suitable for operation from standard 5V, 12V, and 24V rails.
- High Efficiency: Synchronous rectification topology ensures high efficiency and reduced heat generation.
- Output Current: Capable of delivering up to 1A of continuous output current.
- Frequency: Fixed 200kHz switching frequency allows for a balance between efficiency and component size.
- Thermal Performance: Enhanced thermal performance with an MSOP-8 package that provides a compact footprint.
- Protection Features: Includes over-temperature protection, over-current protection, and short-circuit protection for enhanced reliability and safety.
- No External Schottky Diode Required: Internal synchronous rectifier eliminates the need for an external Schottky diode, reducing component count and system complexity.
Applications
The LTC1911EMS8-1.8 is ideal for various applications that require a stable and efficient power supply. It is particularly well-suited for:
- Portable Instruments
- Telecommunications Equipment
- Networking Devices such as Routers and Switches
- Industrial Control Systems
- Point-of-Load Power Supplies
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC1911EMS8-1.8 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in demanding environments. With its robust design and comprehensive protection features, this switching regulator is designed to meet the needs of the most critical applications.