EN
  • EN
  • DE

LTC1921CMS8#PBF

Part No LTC1921CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DUAL PWR SUPPLY MONITOR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Dual Power Supply Monitor
Supply Voltage - Operating 10 V to 80 V
Operating Supply Current 160μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 141691-LTC1921CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1921CMS8#PBF CAD Model

Description

The LTC1921CMS8#PBF is a high-performance, dual-channel, differential remote diode temperature sensor manufactured by Linear Technology. This advanced sensor is designed for precise temperature monitoring in complex electronic systems such as servers, telecommunications equipment, and industrial machinery. It is capable of tracking the temperature of two remote diode-connected transistors, which are typically embedded in CPUs or other ICs, ensuring that the system operates within its thermal limits.

Key Features

  • Remote Diode Sensing: The LTC1921CMS8#PBF can accurately measure the temperature of two external diode-connected transistors, providing reliable monitoring of critical components.
  • High Accuracy: It offers exceptional accuracy with minimal error, ensuring precise temperature readings for optimal system performance and safety.
  • Programmable Alert Outputs: The device includes programmable alert outputs that can be configured to trigger on over-temperature conditions, helping to prevent thermal damage.
  • Series Resistance Cancellation: The sensor compensates for series resistance in the sensor diodes, which improves measurement accuracy.
  • Multiple Addressing Options: The LTC1921CMS8#PBF supports a variety of SMBus/I²C addressing schemes, allowing for flexible integration into system designs.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating different system power requirements.
  • Compact Package: Housed in an MSOP-8 package, the LTC1921CMS8#PBF is designed for space-constrained applications.

Applications

The LTC1921CMS8#PBF is ideal for a range of applications that require precise thermal monitoring, including:

  • Computer and Server Motherboards
  • Telecommunications Equipment
  • Industrial Systems
  • Networking Hardware
  • Test and Measurement Equipment

With its robust feature set and Linear Technology's reputation for quality, the LTC1921CMS8#PBF is a superior solution for system designers looking to enhance the reliability and performance of their thermal management systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6207 $58.1035
11+ $9.5349 $104.8839
17+ $9.2370 $157.0290
23+ $8.9390 $205.5970
29+ $8.6410 $250.5890
39+ $7.7472 $302.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess