EN
  • EN
  • DE

AD7829BR

Part No AD7829BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 8CH 2MSPS 28-SOIC / 8 Bit Analog to Digital Converter Input 1 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 2M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD7829
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555073-AD7829BR
Ultra Librarian 3D Model Ultra Librarian AD7829BR CAD Model

Description

The AD7829BR is a high-performance, 8-channel, 8-bit analog-to-digital converter (ADC) with a multiplexed input structure, designed and manufactured by Analog Devices Inc. This robust ADC is an ideal solution for applications that require multiple-channel data acquisition with a single ADC, such as industrial control systems, data acquisition systems, and medical instruments.

Key Features

  • 8-Channel Multiplexer: The AD7829BR features an 8-channel input multiplexer, allowing for the simultaneous connection of up to eight analog signals. This multiplexing capability simplifies system design by reducing the need for additional ADCs.
  • High-Speed Conversion: With a fast conversion time, the AD7829BR ensures rapid data processing, making it suitable for high-speed applications where quick data acquisition is crucial.
  • Single 5 V Supply: The device operates from a single 5 V power supply, which simplifies the power supply design and reduces the overall power consumption of the system it is integrated into.
  • Low Power Consumption: The AD7829BR is designed for low power operation, which is essential for portable and battery-powered applications where power efficiency is a key consideration.
  • Flexible Interface: It offers a flexible interface that is compatible with various microprocessors and digital systems, ensuring easy integration into a wide range of applications.
  • Small Package Size: The compact footprint of the AD7829BR is ideal for space-constrained applications, as it allows for a more compact overall system design.

Applications

The AD7829BR's versatility and performance make it suitable for a broad array of applications. These include but are not limited to:

  • Industrial Automation
  • Medical Instrumentation
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices

In conclusion, the AD7829BR from Analog Devices Inc. is a feature-rich ADC that offers excellent performance and flexibility for multi-channel data acquisition applications. Its combination of speed, power efficiency, and multiplexing capability makes it a top choice for designers looking to maximize functionality while minimizing space and power requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8872 $54.4360
12+ $8.9331 $107.1972
18+ $8.6540 $155.7720
24+ $8.3748 $200.9952
31+ $8.0956 $250.9636
42+ $7.2582 $304.8444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess