EN
  • EN
  • DE

LTC1921CS8#PBF

Part No LTC1921CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DUAL PWR SUPPLY MONITOR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Dual Power Supply Monitor
Supply Voltage - Operating 10 V to 80 V
Operating Supply Current 160μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061202-LTC1921CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1921CS8#PBF CAD Model

Description

Product Overview: LTC1921CS8#PBF

The LTC1921CS8#PBF is a high-performance, dual-channel hot swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This sophisticated component is housed in an 8-lead SO package, engineered to protect electronic systems by controlling the inrush current when a card is inserted into a live power supply.

Key Features

  • Integrated Dual Channel: The LTC1921CS8#PBF features two independent channels that allow for the simultaneous control of two separate supply voltages, making it an ideal choice for complex systems requiring multiple power domains.
  • Adjustable Inrush Current Control: Users can tailor the inrush current to their specific application needs, ensuring a smooth power-up sequence and reducing the risk of damage to sensitive components.
  • Overcurrent Protection: The device includes robust overcurrent protection, which safeguards the circuitry from excessive currents that could potentially cause overheating or failure.
  • Power Good Outputs: Each channel has a 'power good' output signal that indicates when the output voltage is within the acceptable range, providing a reliable status indicator for system monitoring.

Applications

The LTC1921CS8#PBF is versatile and can be used in a wide range of applications, including:

  • Server and Telecom Hot Swap Applications
  • Redundant Power Supplies
  • Industrial Systems
  • Network Routers and Switches

Quality and Reliability

Linear Technology's LTC1921CS8#PBF is designed with reliability in mind, ensuring long-term performance in critical applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, meeting environmental standards for hazardous substances.

Technical Specifications

The LTC1921CS8#PBF operates over a wide voltage range and has a specified temperature range suitable for commercial and industrial environments. Detailed technical specifications and application notes are available in the product datasheet, which provides valuable information for design engineers and system integrators.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9644 $59.6440
24+ $4.8937 $117.4488
37+ $4.7413 $175.4281
51+ $4.5877 $233.9727
66+ $4.4352 $292.7232
88+ $3.9767 $349.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess