EN
  • EN
  • DE

LTC1922EG-1#PBF

Part No LTC1922EG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FULL-BRIDGE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.8 V to 10.3 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 123940-LTC1922EG-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1922EG-1#PBF CAD Model

Description

The LTC1922EG-1#PBF is a high-performance, dual phase synchronous step-down switching regulator controller manufactured by Linear Technology. This advanced component is designed to manage power efficiently in a variety of applications, ranging from distributed power systems to point-of-load regulation in complex electronic devices.

Key Features

  • Dual Phase Operation: The LTC1922EG-1#PBF operates with dual phase control, reducing input and output ripple and allowing for the use of smaller and lower cost capacitors and inductors.
  • Wide Input Voltage Range: This controller can handle a wide range of input voltages, making it versatile for various applications and ensuring compatibility with different power sources.
  • Adjustable Operating Frequency: The operating frequency is adjustable from 250kHz to 750kHz, which allows designers to optimize the size and response characteristics of the external components.
  • High Efficiency: It is designed for high efficiency, which is crucial for reducing heat and improving reliability in power management systems.
  • Current Mode Operation: The current mode operation provides excellent transient response and cycle-by-cycle current limiting, which enhances the overall safety and performance of the system.

Applications

  • Telecommunications
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Systems
  • High-Density Power Distribution

Product Specifications

The LTC1922EG-1#PBF comes in a 24-lead SSOP package, offering a compact solution for space-constrained applications. It features integrated soft-start capability, which gradually ramps up the output voltage to prevent inrush current during startup. Additionally, it includes overvoltage protection and under-voltage lockout to ensure the stability and safety of your power system.

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTC1922EG-1#PBF is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess