EN
  • EN
  • DE

LTC1922EG-1#TRPBF

Part No LTC1922EG-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FULL-BRIDGE 20SSOP / Resonant Controllers 100mA 319kHz 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage 3.8 V ~ 10.3 V
Frequency - Switching Up to 1MHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 782280-LTC1922EG-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1922-1
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1922EG-1#TRPBF CAD Model

Description

LTC1922EG-1#TRPBF - A High-Performance Dual Hot Swap Controller

The LTC1922EG-1#TRPBF is a sophisticated dual-channel hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the safe insertion and removal of electronic boards from live backplanes and power buses. This product is particularly suitable for systems that cannot afford downtime and require continuous operation and maintenance, such as servers, telecommunications equipment, and industrial systems.

Key Features

  • Dual Independent Channels: The controller provides two separate channels for managing two power supply rails independently, enhancing system reliability and flexibility.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the maximum current each channel can handle.
  • Programmable Timer: A multifunction timer is included for controlling the circuit breaker's timeout period, ensuring that faults are addressed promptly.
  • High Voltage Operation: The device is capable of handling supply voltages up to 80V, making it suitable for a wide range of applications.
  • Fast Response Time: The LTC1922EG-1#TRPBF reacts quickly to overcurrent conditions, providing rapid protection against excessive power draw.

Advanced Protection Features

  • Overcurrent Protection: The controller swiftly shuts down the output during overcurrent events, protecting both the power source and the connected devices.
  • Overvoltage and Undervoltage Protection: The LTC1922EG-1#TRPBF continuously monitors the input voltage and can disconnect the load in case of voltage anomalies.
  • Thermal Shutdown: In the event of overheating, the device will automatically shut down to prevent damage, enhancing system safety.

Robust Design for Industrial Environments

Encased in a 24-lead SSOP package, the LTC1922EG-1#TRPBF is designed to withstand harsh environments found in industrial settings. Its robust design ensures reliable operation over a wide temperature range, making it a versatile choice for various demanding applications.

Easy Integration

With its comprehensive feature set and ease of use, the LTC1922EG-1#TRPBF can be seamlessly integrated into existing and new designs. Its small footprint and compatibility with standard PCB manufacturing processes make it an ideal solution for engineers looking to incorporate advanced power management and protection capabilities into their systems.

The LTC1922EG-1#TRPBF from Linear Technology is a testament to the company's commitment to delivering high-quality, reliable components for advanced electronic systems, ensuring that your critical applications run smoothly and without interruption.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess