EN
  • EN
  • DE

LM3743MM-1000

Part No LM3743MM-1000
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description N-Channel FET Synchronous Buck Controller for Low Output Voltages | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 5.5V
Switching Frequency 1MHz
Duty Cycle (Maximum) 76%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM3743
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199175-LM3743MM-1000
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3743MM-1000 CAD Model

Description

The LM3743MM-1000 is an advanced power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide array of electronic applications that demand high reliability and efficiency. This versatile component is a testament to Texas Instruments' commitment to providing innovative solutions for power regulation in complex systems.

Key Features

  • Voltage Regulation: The LM3743MM-1000 ensures precise voltage control, making it ideal for sensitive electronic devices that require stable operation.
  • Power Efficiency: With its high-efficiency design, this PMIC minimizes power loss, thereby reducing heat generation and saving energy in the long run.
  • Compact Footprint: Encased in a space-saving MSOP-8 package, the LM3743MM-1000 is perfect for applications where board space is at a premium.
  • Thermal Protection: The device includes built-in thermal shutdown features to protect against overheating, ensuring long-term reliability and safety.
  • Adjustable Output: Users can tailor the output voltage to meet specific requirements, providing versatility across different applications.

Applications

The LM3743MM-1000 is suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Consumer Electronics
  • Portable Devices
  • Industrial Systems

Technical Specifications

Parameter Value
Package Type MSOP-8
Input Voltage TBD
Output Voltage Adjustable
Operating Temperature TBD

For more detailed information, it is recommended to consult the LM3743MM-1000 datasheet and Texas Instruments' technical support resources. This will provide a comprehensive understanding of the product's capabilities and how it can be integrated into your design to achieve optimal performance.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9289 $52.7202
42+ $2.4032 $100.9344
65+ $2.3281 $151.3265
89+ $2.2530 $200.5170
115+ $2.1779 $250.4585
154+ $1.9526 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess