EN
  • EN
  • DE

UC3525AQG3

Part No UC3525AQG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 35V
Frequency - Switching 100Hz ~ 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number UC3525
Standard Package 46 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848502-UC3525AQG3
Ultra Librarian 3D Model Ultra Librarian UC3525AQG3 CAD Model

Description

Product Overview: UC3525AQG3

The UC3525AQG3 is a versatile and robust pulse-width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor manufacturing. This integrated circuit is engineered to provide high-performance solutions for a wide range of power supply applications, including switch-mode power supplies, DC-DC converters, and motor control systems.

Key Features

  • Dual Output Drivers: The UC3525AQG3 is equipped with two totem-pole output drivers capable of delivering peak currents of up to 1.5A. This allows for direct driving of the power stage's MOSFET or IGBT switches, ensuring efficient power conversion.
  • Wide Range Oscillator: The onboard oscillator can be programmed over a wide frequency range, from 100Hz to 400kHz, which makes this controller suitable for various applications requiring different switching frequencies.
  • Voltage Feedforward Regulation: This feature provides improved output voltage regulation, compensating for input voltage variations without the need for additional components.
  • Adjustable Dead-Time Control: The UC3525AQG3 allows for the precise setting of dead-time to optimize the power stage's efficiency and prevent cross-conduction.
  • Under-Voltage Lockout (UVLO): With built-in UVLO, the device ensures that the controller operates only when the supply voltage is within an acceptable range, enhancing system reliability.
  • Soft-Start Functionality: The soft-start feature limits the inrush current during startup, reducing stress on the power components and enhancing the overall system longevity.

Applications

The UC3525AQG3 is ideally suited for a variety of applications where efficient power management is crucial. These include:

  • AC-DC and DC-DC power supplies
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • Brushed and brushless DC motor drives
  • LED lighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC3525AQG3 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With thermal shutdown protection and a wide operating temperature range, this PWM controller is built to last.

Whether you're designing a new power system or upgrading an existing one, the UC3525AQG3 offers the flexibility, efficiency, and reliability needed to achieve optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess