The KIA78D05AF-RTF/P is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator is designed to provide a stable 5V output voltage from a higher input voltage. It is commonly used in various electronic circuits to ensure a consistent power supply for sensitive components.
Applications
- Microcontroller power supplies
- Logic circuits power supplies
- Instrumentation equipment
- Consumer electronics
- General-purpose voltage regulation
Features
- Fixed 5V output voltage
- Internal short-circuit current limiting
- Thermal overload protection
- Output transistor safe-area compensation
- TO-252 package
Benefits
- Stable output voltage: Provides a consistent 5V supply, protecting connected components from voltage fluctuations.
- Short-circuit protection: Prevents damage to the regulator and connected circuitry in case of a short circuit.
- Thermal overload protection: Shuts down the regulator if it overheats, preventing damage.
- Easy to use: Requires minimal external components.
- Compact design: TO-252 package is suitable for surface mount assembly.
Additional Details
The KIA78D05AF-RTF/P typically requires an input voltage between 7V and 25V to provide a stable 5V output. The maximum output current is typically around 1A, but this can vary depending on the input voltage and ambient temperature. The internal protection features, such as short-circuit current limiting and thermal overload protection, help to prevent damage to the device and the surrounding circuitry. It's crucial to consult the official KEC datasheet for precise electrical characteristics, thermal resistance, and recommended operating conditions to ensure optimal performance and longevity in your specific application.
A small output capacitor (e.g., 0.1uF) is usually recommended to improve stability and transient response. The regulator's heat dissipation capability is limited by the package's thermal resistance, so proper heatsinking may be required if the input voltage is significantly higher than 5V or if the output current is high. The TO-252 package is designed to be surface mounted for efficient heat transfer.