The KIA78D12F-RTF/H is a three-terminal positive voltage regulator produced by KEC. It is specifically designed to provide a stable 12V output voltage from a higher input voltage. This regulator belongs to the KIA78D series, which are characterized by their compact size and suitability for applications where space is limited. The 'D' in the part number indicates a lower current output compared to other members of the 78 series. It is often found in a smaller package, such as a SOT-89 or similar surface mount package.
Applications:
- Local voltage regulation on circuit boards
- Powering small electronic devices
- Voltage regulation in portable equipment
- Voltage stabilization in communication devices
- Providing a stable voltage source for sensors
Features:
- Output voltage: 12V
- Output current: Typically up to 0.5A (Consult datasheet for specific value)
- Internal thermal overload protection
- Short-circuit current limiting
- Compact package for space-saving designs
Benefits:
- Provides a stable and regulated 12V power supply
- Protects against thermal overload and short circuits, enhancing system reliability
- Saves board space due to its compact package
- Reduces the risk of damage to connected devices due to voltage fluctuations
- Ideal for applications with limited space requirements
The KIA78D12F-RTF/H voltage regulator offers essential protection features such as thermal shutdown and short-circuit current limiting. These protect the regulator and surrounding circuits from potential damage caused by over-temperature conditions or short circuits. The regulator's compact size makes it particularly useful in portable devices and densely populated circuit boards. Its key advantage is providing a stable 12V supply in space-constrained environments.