EN
  • EN
  • DE

LTC1955IUH#PBF

Part No LTC1955IUH#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE DL 32QFN / Smart Card Interface 3.3V/5V Tube Automotive 32-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Interface 4-Wire Serial
Operating Supply Voltage 1.7 V ~ 5.5 V
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Mounting SMD
Win Source Part Number 782284-LTC1955IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1955
Introduction Date July 11, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1955IUH#PBF CAD Model

Description

The LTC1955IUH#PBF is a high-performance, dual Smart Card interface IC from Linear Technology, designed to provide a complete interface solution for managing communication between smart cards and a host microcontroller. This advanced product is tailored to meet the stringent requirements of the smart card industry, including ISO 7816 and EMV (Europay, MasterCard, Visa) standards, making it an ideal choice for applications in banking, security, and telecommunications.

Key Features

  • ISO 7816 Compliant: The LTC1955IUH#PBF strictly adheres to the ISO 7816 standards for smart card interfaces, ensuring compatibility with a wide range of smart card applications.
  • EMV Level 1 Certified: With EMV Level 1 certification, this product guarantees reliable operation for banking and payment applications, providing secure financial transactions.
  • Dual Smart Card Support: It supports two independent smart card interfaces, allowing simultaneous communication with two cards, making it highly versatile for multi-card applications.
  • Integrated Protection Features: The device includes built-in protection mechanisms such as short-circuit and thermal protection, enhancing the reliability and longevity of the application.
  • Programmable Current Limiting: This feature allows for precise control of the current supplied to the smart card, which is critical for protecting sensitive smart card circuitry.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1955IUH#PBF minimizes power consumption during operation, which is essential for battery-powered devices.
  • Adjustable Clock Frequency: The clock frequency is adjustable to accommodate various smart card specifications, providing flexibility in system design.

Applications

The LTC1955IUH#PBF is suited for a broad range of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Identification and access control systems
  • Mobile communication devices
  • Set-top boxes and pay-TV systems

With its robust design, comprehensive features, and adherence to industry standards, the LTC1955IUH#PBF from Linear Technology stands out as an exceptional choice for developers seeking a reliable smart card interface solution.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess