EN
  • EN
  • DE

Z84C9012VSC

Part No Z84C9012VSC
Manufacturer Zilog
Catalog Interface - Specialized
Description KIO Serial/Parallel Counter Timer | IC COUNTER/TIMER 12.5MHZ 84PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube
Status Obsolete
Applications I/O Controller
Supply Voltage (V) 5V
Manufacturer Package 84-LCC
Supplier Device Package 84-PLCC
Mounting Style SMD
Family Part Number Z84C90
Manufacturer Pack Quantity 15
MSL Level 3 (168 Hours)
Win Source Part Number 1282761-Z84C9012VSC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C9012VSC CAD Model

Description

The Z84C9012VSC is an obsolete integrated circuit manufactured by Zilog.

  • Application: I/O Controller applications
  • Package: 84-LCC package
  • Supply Voltage: 5V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Packaging: Tube
  • Manufacturer Pack Quantity: 15
  • Family Part Number: Z84C90
  • Supplier Device Package: 84-PLCC
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess