EN
  • EN
  • DE

LTC1957-1EMS8#TRPBF

Part No LTC1957-1EMS8#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 850MHz to 2GHz
Features Single Output
Case / Package 8-MSOP
Win Source Part Number 115561-LTC1957-1EMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1957-1EMS8#TRPBF CAD Model

Description

LTC1957-1EMS8#TRPBF Precision Extended Temperature Range Charge Pump

The LTC1957-1EMS8#TRPBF is a high-performance charge pump voltage converter designed and manufactured by Linear Technology, a brand renowned for its precision electronics components. This component is engineered to provide a reliable and efficient voltage conversion solution for a wide range of applications that require a fixed 3.3V output from an input voltage range of 2.7V to 5.5V.

Encased in an MSOP-8 package, the LTC1957-1EMS8#TRPBF is suitable for space-constrained applications. Its small form factor makes it an ideal choice for portable devices, where space and power efficiency are critical. The charge pump operates without the need for an inductor, which simplifies the design and reduces the overall bill of materials.

One of the key features of this product is its low quiescent current, which makes it an excellent choice for battery-powered applications. The LTC1957-1EMS8#TRPBF ensures that the power consumption is minimized when the device is in standby mode, thereby extending the battery life of the application it is used in.

The device also boasts a high level of accuracy, with a typical output voltage accuracy of ±2%. This precision ensures that sensitive electronic circuits receive a stable and consistent voltage, which is crucial for maintaining the performance and reliability of the overall system.

Additionally, the LTC1957-1EMS8#TRPBF is designed to operate over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications that are exposed to harsh environmental conditions. This wide temperature range ensures that the device will function reliably in extreme temperatures without performance degradation.

With its robust design, the LTC1957-1EMS8#TRPBF includes thermal shutdown and current limit features to protect the device and the application it is used in from overheating and overcurrent conditions. These protective measures contribute to the longevity and safety of the product.

In summary, the LTC1957-1EMS8#TRPBF from Linear Technology is a versatile, efficient, and precise charge pump voltage converter that is ideal for a variety of applications requiring a stable 3.3V output, especially in environments where space, power efficiency, and reliability are of paramount importance.

You May Also Be Interested in

Linear Technology
IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $36.0822
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.1827
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Lowest to $48.1127
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess